Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 7/16-20 UNF Female with Integral Valve |
Electrical Connection | Packard |
Dimensions | 26.7 x 26.7 x 50mm, 1.05 x 1.05 x 1.97in |
Supply Voltage | 4.75 – 5.25V |
Accuracy | ±0.25% Span |
Pressure | 150psi |
Output/Span | .5 – 4.5 V |
Overpressure | 3X Rated |
Type | Absolute |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Press Xdcr U7139-150Pa-Pw0000/Box |Te Connectivity Sensors U7139-150PA-PW0000 | Newark Electronics |
Sensor | RS Americas |
Pressure Sensor 0.5V to 4.5V 0Psi to 150Psi Absolute 3-Pin | Avnet America |
Industrial Pressure Sensors PRESS XDCR U7139-150PA-PW0000 | Sager |
Where can I find additional details, specifications and documents for a U7139-150PA-PW0000?
Additional datasheets, footprints and schematics for U7139-150PA-PW0000 are listed on our Part Details page. You can also find images and similar parts to U7139-150PA-PW0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for U7139-150PA-PW0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view U7139-150PA-PW0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does U7139-150PA-PW0000 fall under?
The U7139-150PA-PW0000 is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to U7139-150PA-PW0000 when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the U7139-150PA-PW0000 you can contact the distributor directly for product support, shipping queries etc.
Is the U7139-150PA-PW0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for U7139-150PA-PW0000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for U7139-150PA-PW0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for U7139-150PA-PW0000 often in real-time on the comparison pages.
What if I can't find stock of U7139-150PA-PW0000?
You can fill out our help required form which you can use to request a quote for U7139-150PA-PW0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.