Status: | Unknown |
---|---|
Series: | TZX-Series |
RoHS: | Unknown |
Prices starting from US$0.0163
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0200
|
8,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
-
|
Buy Now | |
Future Electronics
from US$0.0279
|
-
|
Buy Now | |
Avnet America
from US$0.0235
|
-
|
Buy Now | |
RS Americas
from US$0.0320
|
-
|
Buy Now | |
element14
from US$0.0235
|
-
|
Buy Now | |
TTI Europe
from US$0.0219
|
-
|
Buy Now | |
Farnell
from US$0.0163
|
-
|
Buy Now |
Very sharp reverse characteristic |
Low reverse current level |
Very high stability |
Applications |
---|
Voltage stabilization |
Application Notes |
---|
Application Note |
Datasheet |
---|
TZX-Series |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Diode Zener Single 2.5V 4% 500mW | RS |
Zener Diode,single, Two Terminal,do-204Ah |Vishay TZX2V4B-TR | Newark Electronics |
ZENER DIODE DO35-E2 | Future Electronics |
Diode Zener Single 2.5V 4% 500mW 2-Pin DO-35 T/R | Avnet America |
TZX2V4B-TR Zener Diode, 2.5V 4% 500 mW Through Hole 2-Pin DO-35 | Siliconix / Vishay TZX2V4B-TR | RS Americas |
0.5W 2.4V DO-204AH (DO-35) | TTI Europe |
ZENER DIODE, AUTO, 0.5W/2.4V, DO204AH | Farnell |
Where can I find additional details, specifications and documents for a TZX2V4B-TR?
Additional datasheets, footprints and schematics for TZX2V4B-TR are listed on our Part Details page. You can also find images and similar parts to TZX2V4B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZX2V4B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZX2V4B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZX2V4B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the TZX2V4B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZX2V4B-TR have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TZX2V4B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZX2V4B-TR often in real-time on the comparison pages.
What if I can't find stock of TZX2V4B-TR?
You can fill out our help required form which you can use to request a quote for TZX2V4B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.