Status: | Unknown |
---|---|
Series: | TZM52xx Series |
RoHS: | Unknown |
Prices starting from US$0.0206
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0425
|
13,316
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
13,316
in stock
|
Buy Now | |
element14
from US$0.0449
|
13,316
in stock
|
Buy Now | |
Chip One Stop
from US$0.0220
|
6,643
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0278
|
2,540
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0206
|
-
|
Buy Now | |
Avnet America
from US$0.0227
|
-
|
Buy Now | |
RS Americas
from US$0.0230
|
-
|
Buy Now | |
Avnet Asia
from US$0.0468
|
-
|
Buy Now | |
TTI Europe
from US$0.0235
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-80 (MiniMELF) |
Zener Tolerance ± | 2% |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | TZM52xx Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Zener Diode, Aec-Q101, 0.5W, 5.6V, Sod80 | Newark Electronics |
ZENER DIODE, AUTO, 0.5W, 5.6V, SOD80 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 5.6V 5% 500mW 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
TZM5232B Series 500 mW 5.6 V 5 % Tolerance Small Signal Zener Diode - SOD-80 | Future Electronics |
TZM5232B-GS08 Zener Diode, 5.6V 5% 500 mW SMT 2-Pin SOD-80 | Vishay / Small Signal & Opto Products (SSP) TZM5232B-GS08 | RS Americas |
.5W 5.6V 5% SOD80 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a TZM5232B-GS08?
Additional datasheets, footprints and schematics for TZM5232B-GS08 are listed on our Part Details page. You can also find images and similar parts to TZM5232B-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TZM5232B-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TZM5232B-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TZM5232B-GS08 fall under?
The TZM5232B-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to TZM5232B-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TZM5232B-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TZM5232B-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TZM5232B-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for TZM5232B-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TZM5232B-GS08 often in real-time on the comparison pages.
What if I can't find stock of TZM5232B-GS08?
You can fill out our help required form which you can use to request a quote for TZM5232B-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.