Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 8Channels |
---|---|
Analogue Switch Type | SPST |
On State Resistance Max | 67ohm |
Supply Voltage Range | 2.5V to 5V |
Analogue Switch Case | VQFN |
No. of Pins | 36Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | VQFN |
Bandwidth | 140MHz |
Base Number | 810 |
Operating Temperature Range | 0°C to +70°C |
Turn Off Time | 2.2µs |
Turn On Time | 0.5µs |
8-Channel, Programmable T/R Switch for Ultrasound | Texas Instruments |
Analog Switch, 8Ch, Prog, 36Vqfn | Newark Electronics |
ANALOG SWITCH, 8CH, PROG, 36VQFN | element14 |
Where can I find additional details, specifications and documents for a TX810IRHHT?
Additional datasheets, footprints and schematics for TX810IRHHT are listed on our Part Details page. You can also find images and similar parts to TX810IRHHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX810IRHHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX810IRHHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX810IRHHT fall under?
The TX810IRHHT is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TX810IRHHT when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX810IRHHT you can contact the distributor directly for product support, shipping queries etc.
Is the TX810IRHHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX810IRHHT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TX810IRHHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX810IRHHT often in real-time on the comparison pages.
What if I can't find stock of TX810IRHHT?
You can fill out our help required form which you can use to request a quote for TX810IRHHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.