Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | TSOP |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
TVS4201MR6 Series 6 V 25 A 500 W Transient Voltage Suppressor - TSOP-6 | Future Electronics |
Diode TVS Array 8 Uni-Dir 5V 500W 6-Pin TSOP T/R | Avnet America |
DIODE, ESD PROTECTION, 5V, TSOP-6 | Farnell |
Mi Tsop6 Lo Cap Diode Arr/Reel |Onsemi TVS4201MR6T1G | Newark Electronics |
Where can I find additional details, specifications and documents for a TVS4201MR6T1G?
Additional datasheets, footprints and schematics for TVS4201MR6T1G are listed on our Part Details page. You can also find images and similar parts to TVS4201MR6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVS4201MR6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVS4201MR6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVS4201MR6T1G fall under?
The TVS4201MR6T1G is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TVS4201MR6T1G when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVS4201MR6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the TVS4201MR6T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVS4201MR6T1G have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for TVS4201MR6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVS4201MR6T1G often in real-time on the comparison pages.
What if I can't find stock of TVS4201MR6T1G?
You can fill out our help required form which you can use to request a quote for TVS4201MR6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.