Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.5V |
Diode Case Style | WSON |
No. of Pins | 6Pins |
Breakdown Voltage Min | 7.5V |
Breakdown Voltage Max | 8.4V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
5V flat-clamp surge protection device | Texas Instruments |
Tvs Diode, 5V, Unidir, Wson-6 | Newark Electronics |
TVS DIODE, 5V, UNIDIR, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a TVS0500DRVR?
Additional datasheets, footprints and schematics for TVS0500DRVR are listed on our Part Details page. You can also find images and similar parts to TVS0500DRVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVS0500DRVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVS0500DRVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVS0500DRVR fall under?
The TVS0500DRVR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TVS0500DRVR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVS0500DRVR you can contact the distributor directly for product support, shipping queries etc.
Is the TVS0500DRVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TVS0500DRVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TVS0500DRVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVS0500DRVR often in real-time on the comparison pages.
What if I can't find stock of TVS0500DRVR?
You can fill out our help required form which you can use to request a quote for TVS0500DRVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.