Status: | Unknown |
---|---|
Series: | TVA ATOMâ„¢ |
RoHS: | Compliant |
Low leakage current |
Long shelf life |
Ideal for application in TV sets, auto radios, radio-phone combinations, electronic testing equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
125 ALS |
TVA ATOMâ„¢ |
General Information |
---|
Selection Chart |
Tests and Requirements |
E-Series Values |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Contact Us |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor, Al Electrolytic, 1000 uF, 0 TO 25 VDC, Axial Leaded | Vishay Specialty Capacitors TVA1211-E3 | RS Americas |
CAPACITOR, AL ELECTROLYTIC | RS |
Aluminum Electrolytic Capacitor, 1000Uf, 25V, Axial | Newark Electronics |
1000UF 25V 12.319X38.1 85 C AXI | Avnet America |
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, | Farnell |
Where can I find additional details, specifications and documents for a TVA1211-E3?
Additional datasheets, footprints and schematics for TVA1211-E3 are listed on our Part Details page. You can also find images and similar parts to TVA1211-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVA1211-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVA1211-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVA1211-E3 fall under?
The TVA1211-E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TVA1211-E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVA1211-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the TVA1211-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TVA1211-E3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TVA1211-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVA1211-E3 often in real-time on the comparison pages.
What if I can't find stock of TVA1211-E3?
You can fill out our help required form which you can use to request a quote for TVA1211-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.