Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to UART |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | TUSB3410 |
Product Range | - |
Kit Contents | Evaluation Module TUSB3410 Serial Cable USB Cable User Guide |
SVHC | No SVHC (27-Jun-2018) |
Features | Quickly Convert an RS-232 Product to USB Firmware VCP Drivers and Schematics Provided |
TUSB3410UARTPDK evaluation module | Texas Instruments |
Usb To Uart, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TUSB3410UARTPDK?
Additional datasheets, footprints and schematics for TUSB3410UARTPDK are listed on our Part Details page. You can also find images and similar parts to TUSB3410UARTPDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB3410UARTPDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB3410UARTPDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB3410UARTPDK fall under?
The TUSB3410UARTPDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TUSB3410UARTPDK when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB3410UARTPDK you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB3410UARTPDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB3410UARTPDK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TUSB3410UARTPDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB3410UARTPDK often in real-time on the comparison pages.
What if I can't find stock of TUSB3410UARTPDK?
You can fill out our help required form which you can use to request a quote for TUSB3410UARTPDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.