Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Type-C Configuration Channel Logic and Port Control |
---|---|
USB Standard | USB 1.0 1.1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | X2QFN |
No. of Pins | 12Pins |
Data Rate | - |
No. of Ports | 1 Port, 1Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Host / Peripheral Controller |
USB Type-C Configuration Channel Logic and Port Control With VCONN | Texas Instruments |
Where can I find additional details, specifications and documents for a TUSB322IRWBR?
Additional datasheets, footprints and schematics for TUSB322IRWBR are listed on our Part Details page. You can also find images and similar parts to TUSB322IRWBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TUSB322IRWBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TUSB322IRWBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TUSB322IRWBR fall under?
The TUSB322IRWBR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TUSB322IRWBR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TUSB322IRWBR you can contact the distributor directly for product support, shipping queries etc.
Is the TUSB322IRWBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TUSB322IRWBR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TUSB322IRWBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TUSB322IRWBR often in real-time on the comparison pages.
What if I can't find stock of TUSB322IRWBR?
You can fill out our help required form which you can use to request a quote for TUSB322IRWBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.