Status: | Unknown |
---|---|
Series: | TT Series |
RoHS: | Unknown |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | TT Series |
Contact Current Max | 1A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 125V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Bat |
Bush Length | 5.6mm |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 3A |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Current Rating | 3A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 20V |
External Depth | 8.1mm |
External Length / Height | 8.84mm |
External Width | 5.3mm |
Height | 8.6mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 20000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Shaft Diameter | 4.72mm |
Thread Size | 1/4 x 40UNS-2A |
Switch, Toggle(baton), Panel Mnt, 3 A, 125 VAC, SPST, On-None-Off, Solder/QC | TE Connectivity TT13A2T04 | RS Americas |
Tiny Toggle Switch, Wire Lug, Round Actu | RS |
Switch, Toggle, Spst, 3A, 125V | Newark Electronics |
SWITCH, SPST | Farnell |
Where can I find additional details, specifications and documents for a TT13A2T04?
Additional datasheets, footprints and schematics for TT13A2T04 are listed on our Part Details page. You can also find images and similar parts to TT13A2T04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT13A2T04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT13A2T04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT13A2T04 fall under?
The TT13A2T04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TT13A2T04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT13A2T04 you can contact the distributor directly for product support, shipping queries etc.
Is the TT13A2T04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT13A2T04 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TT13A2T04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT13A2T04 often in real-time on the comparison pages.
What if I can't find stock of TT13A2T04?
You can fill out our help required form which you can use to request a quote for TT13A2T04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.