Status: | Unknown |
---|---|
Series: | TT Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TT Series |
Contact Current Max | 1A |
Switch Mounting | Panel |
Contact Voltage AC Nom | - |
Switch Terminals | Solder |
Contact Voltage DC Nom | 20V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Bat |
Bush Diameter | 4.72mm |
Bush Length | 5.49mm |
Contact Resistance Max | 20mohm |
Contact Voltage AC Max | 125V |
Dielectric Strength VDC | 1000VAC |
External Depth | 5.23mm |
External Length / Height | 19.94mm |
External Width | 8.1mm |
Flammability Rating | 94V-0 |
Height | 8.84mm |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
Lever Length | 5.61mm |
Material | Thermoplastic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 4.88mm |
Pin Length | 3.28mm |
Shaft Diameter | 2.54mm |
Single Flat Panel Cut-out Diameter | 4.5mm |
Switching Power Max | 0.4VA |
Tab Width | 0.76mm |
Tt11Dgpc104 |Alcoswitch Te Connectivity TT11DGPC104 | Newark Electronics |
Toggle Switches TOG SW W/GOLD PC | Rapid Electronics |
Switch Toggle ON None ON SPDT Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket | Avnet America |
TOGGLE SWITCH, SPDT, ON-ON | element14 |
Where can I find additional details, specifications and documents for a TT11DGPC104?
Additional datasheets, footprints and schematics for TT11DGPC104 are listed on our Part Details page. You can also find images and similar parts to TT11DGPC104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT11DGPC104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT11DGPC104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT11DGPC104 fall under?
The TT11DGPC104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TT11DGPC104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT11DGPC104 you can contact the distributor directly for product support, shipping queries etc.
Is the TT11DGPC104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT11DGPC104 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for TT11DGPC104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT11DGPC104 often in real-time on the comparison pages.
What if I can't find stock of TT11DGPC104?
You can fill out our help required form which you can use to request a quote for TT11DGPC104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.