Status: | Unknown |
---|---|
Series: | TT Series |
RoHS: | Unknown |
Prices starting from US$8.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.85
|
223
in stock
|
Buy Now | |
Rapid Electronics
from US$13.92
|
1,215
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
1,215
in stock
|
Buy Now | |
RS Americas
from US$11.44
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$11.74
|
118
in stock
|
Buy Now | |
element14
from US$11.65
|
118
in stock
|
Buy Now | |
Farnell
from US$13.57
|
118
in stock
|
Buy Now | |
Avnet America
from US$10.38
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | TT Series |
Contact Current Max | - |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 20V |
Toggle Switches SPST ON-NONE-OFF | Rapid Electronics |
Switch,Toggle(baton),Vert.PCMnt,3A | RS |
Switch, Toggle(baton), Vert. PC Mnt, 3 A, 125 VAC, SPST, On-None-Off, PC Tail | TE Connectivity TT11AGPC104 | RS Americas |
Switch, Toggle, Spst, 20V | Newark Electronics |
SWITCH, TOGGLE, SPST, 20V | element14 |
Switch Toggle ON None OFF SPST Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Bracket Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TT11AGPC104?
Additional datasheets, footprints and schematics for TT11AGPC104 are listed on our Part Details page. You can also find images and similar parts to TT11AGPC104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TT11AGPC104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TT11AGPC104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TT11AGPC104 fall under?
The TT11AGPC104 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TT11AGPC104 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TT11AGPC104 you can contact the distributor directly for product support, shipping queries etc.
Is the TT11AGPC104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TT11AGPC104 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, RS Americas and Newark Electronics have stock available or on a lead time for TT11AGPC104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TT11AGPC104 often in real-time on the comparison pages.
What if I can't find stock of TT11AGPC104?
You can fill out our help required form which you can use to request a quote for TT11AGPC104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.