Status: | Active |
---|---|
Series: | TSZ124 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
838
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
2,078
in stock
|
Buy Now | |
element14
from US$2.05
|
1,666
in stock
|
Buy Now | |
Farnell
from US$2.04
|
1,666
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very high accuracy and stability: offset voltage 5 µV max at 25 °C, 8 µV over full temperature range (-40 °C to 125 °C) |
Rail-to-rail input and output |
Low supply voltage: 1.8 - 5.5 V |
Low power consumption: 40 µA max. at 5 V |
Gain bandwidth product: 400 kHz |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to 125 °C |
Micro-packages: SC70-5, DFN8 2x2, and QFN16 3x3 |
Product Specifications |
---|
DS9216 Very high accuracy (5 μV) zero drift micropower 5 V operational amplifiers |
Application Notes |
---|
AN5571 Signal conditioning for NDIR sensor |
AN4348 Signal conditioning for electrochemical sensors |
AN4995 Using an electromyogram technique to detect muscle activity |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSZ124 Series 5.5 V 400 kHz Rail to Rail SMT Operational Amplifier - TSSOP-14 | Future Electronics |
Op-Amp, 400Khz, 0.19V/Us, Tssop-14 | Newark Electronics |
OP-AMP, 400KHZ, 0.19V/US, TSSOP-14 | element14 |
ST TSZ124IPT | RS |
OP Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP T/R | Avnet America |
Operational Amplifier, 4 Channels, 400 kHz, 0.19 V/us, 1.8 V to 5.5 V, 14 Pins, TSSOP | EBV Elektronik |
Where can I find additional details, specifications and documents for a TSZ124IPT?
Additional datasheets, footprints and schematics for TSZ124IPT are listed on our Part Details page. You can also find images and similar parts to TSZ124IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSZ124IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSZ124IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSZ124IPT fall under?
The TSZ124IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSZ124IPT when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSZ124IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSZ124IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSZ124IPT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSZ124IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSZ124IPT often in real-time on the comparison pages.
What if I can't find stock of TSZ124IPT?
You can fill out our help required form which you can use to request a quote for TSZ124IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.