Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Resolution (Bits) | 24bit |
Supply Current | 12.5µA |
Temperature Sensing Range | -5°C to +50°C |
IC, SENSOR, TEMP, 24BIT, 16QFN | Farnell |
Sensor Temperature, 24 Bits, 0.1C, Qfn-16 | Newark Electronics |
Temp Sensor Digital Serial (4-Wire, SPI, I2C) 16-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a TSYS01?
Additional datasheets, footprints and schematics for TSYS01 are listed on our Part Details page. You can also find images and similar parts to TSYS01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSYS01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSYS01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSYS01 fall under?
The TSYS01 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSYS01 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSYS01 you can contact the distributor directly for product support, shipping queries etc.
Is the TSYS01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSYS01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TSYS01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSYS01 often in real-time on the comparison pages.
What if I can't find stock of TSYS01?
You can fill out our help required form which you can use to request a quote for TSYS01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.