Status: | Active |
---|---|
Series: | TSX9291 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
2,895
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Wide supply voltage: 4 V - 16 V |
Gain bandwidth product: 16 MHz typ at 16 V |
Low power consumption: 2.8 mA typ at 16 V |
Slew rate: 27 V/μs |
Stable when used in gain configuration |
Low input bias current: 10 pA typ |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40° C to +125° C |
Automotive qualification |
Related products See the TSX5 series for low power features See the TSX6 series for micro power features See the TSX92 series for unity gain stability See the TSV9 series for lower voltage |
See the TSX5 series for low power features |
See the TSX6 series for micro power features |
See the TSX92 series for unity gain stability |
See the TSV9 series for lower voltage |
Product Specifications |
---|
DS9631 16 MHz rail-to-rail CMOS 16 V operational amplifiers |
Application Notes |
---|
AN4708 Signal conditioning for shock sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
16MHz RRI/O 16V Op. Amplifier SOT23-5 | RS |
Op Amp Single GP R-R I/O 16V 5-Pin SOT-23 T/R | Avnet Silica |
Opamp, 16Mhz, -40 To 125Deg C | Newark Electronics |
TSX919 Series 16 V 16 MHz Rail to Rail SMT Operational Amplifier - SOT-23 | Future Electronics |
OP-AMP, SINGLE, 16MHZ, 29V/US, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a TSX9291ILT?
Additional datasheets, footprints and schematics for TSX9291ILT are listed on our Part Details page. You can also find images and similar parts to TSX9291ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX9291ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX9291ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX9291ILT fall under?
The TSX9291ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Rail-to-Rail Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSX9291ILT when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX9291ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX9291ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX9291ILT have stock available?
Authorised distributors including RS, Chip One Stop, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for TSX9291ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX9291ILT often in real-time on the comparison pages.
What if I can't find stock of TSX9291ILT?
You can fill out our help required form which you can use to request a quote for TSX9291ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.