Status: | Active |
---|---|
Series: | TSX564 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
451
in stock
|
Buy Now | |
element14
from US$1.22
|
451
in stock
|
Buy Now | |
Farnell
from US$1.21
|
451
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low power consumption: 235 µA typ. at 5 V |
Supply voltage: 3 V to 16 V |
Gain bandwidth product: 900 kHz typ. |
Low offset voltage “A” version: 600 µV max. Standard version: 1 mV max. |
“A” version: 600 µV max. |
Standard version: 1 mV max. |
Low input bias current: 1 pA typ. |
High tolerance to ESD: 4 kV |
Wide temperature range: -40 to 125 °C |
Automotive qualification |
Tiny packages available: SOT23-5, DFN8 2 mm x 2 mm, MiniSO8, QFN16 3 mm x 3 mm, and TSSOP14 |
Product Specifications |
---|
DS9079 Micropower, wide bandwidth (900 kHz), 16 V CMOS operational amplifiers |
Application Notes |
---|
AN5161 Signal conditioning for resolver |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Quad, 900 Khz, 4, 1.1 V/ S, 3V To 16V, Qfn, 16 Rohs Compliant: Yes |Stmicroelectronics TSX564IQ4T | Newark Electronics |
OP-AMP, QUAD, 900KHZ, 1.1V/US, QFN-16 | element14 |
uPower 900kHz Quad Op. Amplifier QFN16EP | RS |
TSX564 Series 16 V 900 kHz CMOS Surface Mount Operational Amplifier - QFN-16 | Future Electronics |
Op Amp Quad GP 16V 16-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSX564IQ4T?
Additional datasheets, footprints and schematics for TSX564IQ4T are listed on our Part Details page. You can also find images and similar parts to TSX564IQ4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX564IQ4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX564IQ4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX564IQ4T fall under?
The TSX564IQ4T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSX564IQ4T when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX564IQ4T you can contact the distributor directly for product support, shipping queries etc.
Is the TSX564IQ4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX564IQ4T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for TSX564IQ4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX564IQ4T often in real-time on the comparison pages.
What if I can't find stock of TSX564IQ4T?
You can fill out our help required form which you can use to request a quote for TSX564IQ4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.