Status: | Active |
---|---|
Series: | TSX3702 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
element14
from US$0.74
|
4,370
in stock
|
Buy Now | |
Farnell
from US$0.72
|
4,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low supply current: 5 µA typ. per comparator |
Wide single supply range 2.7 V to 16 V or dual supplies (±1.35 V to ±8 V) |
Extremely low input bias current: 1 pA typ. |
Input common-mode voltage range includes ground |
Push-pull output |
High input impedance: 1012 Ω typ |
Fast response time: 2.7 µs typ. for 5 mV overdrive |
ESD tolerance: 4 kV HBM, 200 V MM |
Product Specifications |
---|
DS10241 Micropower dual CMOS voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
MICROPOWER COMP, DUAL, 2.7US, SOIC-8 | element14 |
Analogue Comparator, Dual, Micropower, 2, 2.7 S, 2.7V To 16V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSX3702IDT | Newark Electronics |
Micropower Dual Voltage Comparator SOIC8 | RS |
SO 08 .15 JEDEC | Future Electronics |
Comparator Dual ±8V/16V 8-Pin SOIC T/R | Avnet America |
Comparator Dual �8V/16V 8-Pin SOIC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TSX3702IDT?
Additional datasheets, footprints and schematics for TSX3702IDT are listed on our Part Details page. You can also find images and similar parts to TSX3702IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX3702IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX3702IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX3702IDT fall under?
The TSX3702IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TSX3702IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX3702IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSX3702IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSX3702IDT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for TSX3702IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX3702IDT often in real-time on the comparison pages.
What if I can't find stock of TSX3702IDT?
You can fill out our help required form which you can use to request a quote for TSX3702IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.