Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$499.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$499.00
|
14
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DAC34H84 LMK04806B TRF3705 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board DAC34H84 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Clock Generation & Jitter Cleaning 16/32 Bit LVDS Interface Software Support Testing & Prototyping |
Wideband Transmit Signal Chain Evaluation Board and Reference Design | Texas Instruments |
Where can I find additional details, specifications and documents for a TSW30H84EVM?
Additional datasheets, footprints and schematics for TSW30H84EVM are listed on our Part Details page. You can also find images and similar parts to TSW30H84EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW30H84EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW30H84EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW30H84EVM fall under?
The TSW30H84EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW30H84EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW30H84EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW30H84EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW30H84EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSW30H84EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW30H84EVM often in real-time on the comparison pages.
What if I can't find stock of TSW30H84EVM?
You can fill out our help required form which you can use to request a quote for TSW30H84EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.