Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$249.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$249.00
|
5
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS40055 TPS76xx UCD90120A |
Kit Application Type | Power Management |
Application Sub Type | Step Down Converter LDO |
Kit Contents | Eval Board 12V Wall Supply GUI for Sequencing |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Multiple O/P Power Supply Using Switching Reg & LDO Manual/Sequencer Mode |
TSW2200 Low-Cost Portable Power Supply Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a TSW2200EVM?
Additional datasheets, footprints and schematics for TSW2200EVM are listed on our Part Details page. You can also find images and similar parts to TSW2200EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW2200EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW2200EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW2200EVM fall under?
The TSW2200EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW2200EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW2200EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW2200EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW2200EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSW2200EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW2200EVM often in real-time on the comparison pages.
What if I can't find stock of TSW2200EVM?
You can fill out our help required form which you can use to request a quote for TSW2200EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.