Status: | Active |
---|---|
Series: | TSV992 |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
6,631
in stock
|
Buy Now | |
element14
from US$0.85
|
6,631
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now |
Low input offset voltage: 1.5 mV max. (A grade) |
Rail-to-rail input and output |
Wide bandwidth 20 MHz |
Stable for gain ≥ 4 or ≤ -3 |
Low power consumption: 820 µA typ. |
High output current: 35 mA |
Operating from 2.5 V to 5.5 V |
Low input bias current, 1 pA typ. |
ESD internal protection ≥ 5 kV |
Product Specifications |
---|
DS4975 Rail-to-rail input/output 20 MHz GBP operational amplifiers |
Application Notes |
---|
AN3165 Digital PFC and dual FOC MC integration |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Magazine Articles |
---|
PRECISE ANALOG CURRENT DRIVER FOR MICRO-MECHANICAL ACTUATORS BASED ON SHAPE MEMORY ALLOY (SMA) |
OP-AMP, DUAL, 20MHZ, 10V/US, SOIC-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R | Avnet Silica |
Op-Amp, Dual, 20Mhz, 10V/Us, Soic-8 | Newark Electronics |
TSV992 Series 5.5V 20 MHz Rail to Rail SMT Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSV992IYDT?
Additional datasheets, footprints and schematics for TSV992IYDT are listed on our Part Details page. You can also find images and similar parts to TSV992IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV992IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV992IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV992IYDT fall under?
The TSV992IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV992IYDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV992IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV992IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV992IYDT have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet Silica and EBV Elektronik have stock available or on a lead time for TSV992IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV992IYDT often in real-time on the comparison pages.
What if I can't find stock of TSV992IYDT?
You can fill out our help required form which you can use to request a quote for TSV992IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.