Status: | Active |
---|---|
Series: | TSV630 |
RoHS: | Compliant |
Prices starting from US$0.44
Low offset voltage: 500 µV max (A version) |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stability |
Low power shutdown mode: 5 nA typ |
High output current: 63 mA at VCC = 5 V |
Low input bias current: 1 pA typ |
Rail-to-rail input and output |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS5999 Rail-to-rail input/output, 60 µA, 880 kHz, 5 V CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Signal Conditioning And Supply M |Stmicroelectronics TSV630IQ1T | Newark Electronics |
RAIL-TO-RAIL INPUT/OUTPUT 5V C | Future Electronics |
Operational Amplifiers (Op Amps) | Avnet America |
OP-AMP, 880KHZ, 0.34V/US, DFN-6 | element14 |
Where can I find additional details, specifications and documents for a TSV630IQ1T?
Additional datasheets, footprints and schematics for TSV630IQ1T are listed on our Part Details page. You can also find images and similar parts to TSV630IQ1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV630IQ1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV630IQ1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV630IQ1T fall under?
The TSV630IQ1T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV630IQ1T when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV630IQ1T you can contact the distributor directly for product support, shipping queries etc.
Is the TSV630IQ1T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV630IQ1T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSV630IQ1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV630IQ1T often in real-time on the comparison pages.
What if I can't find stock of TSV630IQ1T?
You can fill out our help required form which you can use to request a quote for TSV630IQ1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.