Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 22° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.35V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 890nm |
Radiant Intensity | 20mW/Sr |
LED IrLED 890nm | RS |
IR-EMITTER SIDE VIEW 870NM | Rutronik |
INFRARED EMITTER 890 NM SIDE LOOKING | Farnell |
Ir Emitter 870Nm 1.75Mm Side Looking Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TSSF4500?
Additional datasheets, footprints and schematics for TSSF4500 are listed on our Part Details page. You can also find images and similar parts to TSSF4500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSSF4500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSSF4500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSSF4500 fall under?
The TSSF4500 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSSF4500 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSSF4500 you can contact the distributor directly for product support, shipping queries etc.
Is the TSSF4500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSSF4500 have stock available?
Authorised distributors including RS, Rutronik, Farnell and Newark Electronics have stock available or on a lead time for TSSF4500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSSF4500 often in real-time on the comparison pages.
What if I can't find stock of TSSF4500?
You can fill out our help required form which you can use to request a quote for TSSF4500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.