TSOP75438WTR Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER HEIMDALL AGC4 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSOP75... series are miniaturized SMD IR receiver modules for infrared remote control systems. Two PIN diodes and a preamplifier are assembled on a leadframe, the epoxy package contains an IR filter. The demodulated output signal can be directly connected to a microprocessor for decoding. The TSOP754.. series devices are optimized to suppress almost all spurious pulses from energy saving lamps like CFLs. The AGC4 used in the TSOP754.. may suppress some data signals. The TSOP752.. series are provided primarily for compatibility with old AGC2 designs. New designs should prefer the TSOP754.. series containing the newer AGC4. These components have not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Newark
Newark
from US$0.89
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.60
1,025
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.84
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 30m
Directivity 75°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

Smd Ir Receiver 38Khz Top View |Vishay TSOP75438WTR | Newark Electronics
38 kHz 45 m 2.5-5.5 V SMT IR Receiver Module for Remote Control System | Future Electronics
IR Remote Receiver 38KHz 30m 4-Pin SMD T/R | Avnet America
IR RECEIVER MODULE 38KHZ | TTI Europe
IR SENSOR IC 38KHZ -E3 | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP75438WTR?

Additional datasheets, footprints and schematics for TSOP75438WTR are listed on our Part Details page. You can also find images and similar parts to TSOP75438WTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP75438WTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75438WTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP75438WTR fall under?

The TSOP75438WTR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP75438WTR when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75438WTR you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP75438WTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP75438WTR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for TSOP75438WTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP75438WTR often in real-time on the comparison pages.

What if I can't find stock of TSOP75438WTR?

You can fill out our help required form which you can use to request a quote for TSOP75438WTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay