TSOP75338TR Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER HEIMDALL AGC3 38KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.67
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 38kHz
Transmission Range 45m
Directivity 50°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Product Range -
SVHC No SVHC (15-Jan-2018)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

Smd Ir Receiver 38Khz Top View |Vishay TSOP75338TR | Newark Electronics
IR Remote Receiver 38KHz 45m 4-Pin SMD T/R | Avnet America
IR RECEIVER MODULE 38KHZ | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP75338TR?

Additional datasheets, footprints and schematics for TSOP75338TR are listed on our Part Details page. You can also find images and similar parts to TSOP75338TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP75338TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP75338TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP75338TR fall under?

The TSOP75338TR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP75338TR when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP75338TR you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP75338TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP75338TR have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Avnet Asia have stock available or on a lead time for TSOP75338TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP75338TR often in real-time on the comparison pages.

What if I can't find stock of TSOP75338TR?

You can fill out our help required form which you can use to request a quote for TSOP75338TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay