Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 40m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 700µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Ir Receiver - Minicast Package - 36Khz |Vishay TSOP58436 | Newark Electronics |
IR Remote Receiver 36KHz 40m 3-Pin MiniCast | Avnet America |
IR SOR 36KHZ | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP58436?
Additional datasheets, footprints and schematics for TSOP58436 are listed on our Part Details page. You can also find images and similar parts to TSOP58436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP58436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP58436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP58436 fall under?
The TSOP58436 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP58436 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP58436 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP58436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP58436 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for TSOP58436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP58436 often in real-time on the comparison pages.
What if I can't find stock of TSOP58436?
You can fill out our help required form which you can use to request a quote for TSOP58436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.