TSOP31536 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER LEADED AGC5 36KHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Carrier Frequency 36kHz
Transmission Range 45m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 350µA
Packaging Each
Product Range -
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

Ir Receiver - 36Khz - Cast Package |Vishay TSOP31536 | Newark Electronics
IR Remote Receiver 36KHz 45m 3-Pin Cast | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSOP31536?

Additional datasheets, footprints and schematics for TSOP31536 are listed on our Part Details page. You can also find images and similar parts to TSOP31536 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSOP31536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP31536 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSOP31536 fall under?

The TSOP31536 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSOP31536 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP31536 you can contact the distributor directly for product support, shipping queries etc.

Is the TSOP31536 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSOP31536 have stock available?

Authorised distributors including Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for TSOP31536.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSOP31536 often in real-time on the comparison pages.

What if I can't find stock of TSOP31536?

You can fill out our help required form which you can use to request a quote for TSOP31536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay