Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 56kHz |
---|---|
Transmission Range | 45m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 450µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Current If | 3mA |
Forward Current If Max | 3mA |
Forward Voltage VF Max | 6V |
No. of Pins | 3Pins |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Viewing Angle | 45° |
Infrared Receiver, Remote Control, 56 Khz, 45M, 45 , 2.5 V, 5.5 V, 450 A Rohs Compliant: Yes |Vishay TSOP31256 | Newark Electronics |
IR RECEIVER, 45M, 0.12MW/M2, SIDE TH | element14 |
IR Remote Receiver 56KHz 45m 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a TSOP31256?
Additional datasheets, footprints and schematics for TSOP31256 are listed on our Part Details page. You can also find images and similar parts to TSOP31256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP31256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP31256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP31256 fall under?
The TSOP31256 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.
Can I view similar or alternative parts?
You can view similar parts to TSOP31256 when available in the Infrared Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP31256 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP31256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP31256 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for TSOP31256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP31256 often in real-time on the comparison pages.
What if I can't find stock of TSOP31256?
You can fill out our help required form which you can use to request a quote for TSOP31256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.