Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
602
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 10° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.5V |
Rise Time | 20ns |
Fall Time tf | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 850nm |
Radiant Intensity | 180mW/Sr |
Wavelength Typ | 850nm |
Infrared LED 5mm 850nm 10deg | RS |
Infrared Emitter, High Speed, 100 Ma, 20 Ns, 13 Ns, 10 , 1.5 V, -40 C Rohs Compliant: Yes |Vishay TSHG6200 | Newark Electronics |
850 nm 100 mA â–’10â–‘ Through Hole High Speed Infrared Emitting Diode - T-1 3/4 CT | Future Electronics |
LED IrLED 850nm 2-Pin T-1 3/4 | Avnet America |
TSHG6200 IR LED, 850nm, T-1 3/4 (5mm) Through Hole package | Siliconix / Vishay TSHG6200 | RS Americas |
INFRARED EMITTER 850NM T-1 3/4 | element14 |
IR EMITTER 850NM | TTI Europe |
Where can I find additional details, specifications and documents for a TSHG6200?
Additional datasheets, footprints and schematics for TSHG6200 are listed on our Part Details page. You can also find images and similar parts to TSHG6200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHG6200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHG6200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHG6200 fall under?
The TSHG6200 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHG6200 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHG6200 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHG6200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHG6200 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TSHG6200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHG6200 often in real-time on the comparison pages.
What if I can't find stock of TSHG6200?
You can fill out our help required form which you can use to request a quote for TSHG6200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.