Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 38° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.45V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 830nm |
Radiant Intensity | 32mW/Sr |
Radiant Intensity Max | 54mW/Sr |
Radiant Intensity Min | 18mW/Sr |
INFRARED EMITTER 830NM T-1 3/4 | element14 |
Infrared LED 5mm 830nm 38deg | RS |
Ir Emitter 830Nm 5Mm 40Deg | Newark Electronics |
Where can I find additional details, specifications and documents for a TSHG5510?
Additional datasheets, footprints and schematics for TSHG5510 are listed on our Part Details page. You can also find images and similar parts to TSHG5510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHG5510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHG5510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHG5510 fall under?
The TSHG5510 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSHG5510 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHG5510 you can contact the distributor directly for product support, shipping queries etc.
Is the TSHG5510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHG5510 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TSHG5510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHG5510 often in real-time on the comparison pages.
What if I can't find stock of TSHG5510?
You can fill out our help required form which you can use to request a quote for TSHG5510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.