Status: | Active |
---|---|
Series: | TSH82 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
7,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
9,012
in stock
|
Buy Now | |
element14
from US$0.90
|
7,350
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
2,747
in stock
|
Buy Now | |
EBV Elektronik
-
|
100,000
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Operating range from 4.5 to 12 V |
3 dB-bandwidth: 100 MHz |
Slew rate 100 V/μs |
Output current up to 55 mA |
Input single supply voltage |
Output rail-to-rail |
Specified for 150 Ω loads |
Low distortion, THD 0.1% |
SOT23-5, SO8, and TSSOP packages |
Automotive qualification |
Product Specifications |
---|
DS3095 Wide-band rail-to-rail operational amplifiers with standby function |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 100Mhz, 118V/Us, Soic-8 | Newark Electronics |
OP-AMP, 100MHZ, 118V/US, SOIC-8 | element14 |
TSH82 Series 4.5 to 12 V 100 MHz Rail-to-Rail Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R O/P �6V/12V 8-Pin SO N T/R | EBV Elektronik |
OP Amp Dual GP R-R O/P ±6V/12V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSH82IDT?
Additional datasheets, footprints and schematics for TSH82IDT are listed on our Part Details page. You can also find images and similar parts to TSH82IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH82IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH82IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH82IDT fall under?
The TSH82IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > High-Speed Op Amps (>50 MHz).
Can I view similar or alternative parts?
You can view similar parts to TSH82IDT when available in the High-Speed Op Amps (>50 MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH82IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH82IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSH82IDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for TSH82IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH82IDT often in real-time on the comparison pages.
What if I can't find stock of TSH82IDT?
You can fill out our help required form which you can use to request a quote for TSH82IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.