Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 100MHz |
Slew Rate | 450V/µs |
Supply Voltage Range | ± 2.5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 2.5V to ± 6V |
Base Number | 114 |
Gain Bandwidth | 100MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
IC, OP AMP QUAD WIDE BAND 14-SOIC | Farnell |
Where can I find additional details, specifications and documents for a TSH114IDT?
Additional datasheets, footprints and schematics for TSH114IDT are listed on our Part Details page. You can also find images and similar parts to TSH114IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH114IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH114IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH114IDT fall under?
The TSH114IDT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSH114IDT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH114IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH114IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSH114IDT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSH114IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH114IDT often in real-time on the comparison pages.
What if I can't find stock of TSH114IDT?
You can fill out our help required form which you can use to request a quote for TSH114IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.