Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Forward Current If(AV) | 100mA |
---|---|
Rise Time | 15ns |
Fall Time tf | 15ns |
Viewing Angle | 38 |
Forward Voltage VF Max | 1.45V |
Operating Temperature Min | -40 C |
Operating Temperature Max | 85 C |
MSL | - |
IR-EMITTER HIGH SPEED 870NM 38° | Rutronik |
Infrared LED 5mm 870nm 38deg | RS |
870 nm 100 mA â–’38â–‘ Through Hole High Speed Infrared Emitting Diode - T-1 3/4 | Future Electronics |
IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE | element14 |
Ir Emitter, 870Nm, T-1 3/4, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TSFF5510.?
Additional datasheets, footprints and schematics for TSFF5510. are listed on our Part Details page. You can also find images and similar parts to TSFF5510. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSFF5510. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSFF5510. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSFF5510. fall under?
The TSFF5510. is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSFF5510. when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSFF5510. you can contact the distributor directly for product support, shipping queries etc.
Is the TSFF5510. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSFF5510. have stock available?
Authorised distributors including Rutronik, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for TSFF5510..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSFF5510. often in real-time on the comparison pages.
What if I can't find stock of TSFF5510.?
You can fill out our help required form which you can use to request a quote for TSFF5510. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.