Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
IC Interface Type | SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4-Wire Touch Screen Controller with low voltage digital I/O | Texas Instruments |
Touch Screen Controller 16-Pin TSSOP | RS |
Touch Screen Controller, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC2046IPW?
Additional datasheets, footprints and schematics for TSC2046IPW are listed on our Part Details page. You can also find images and similar parts to TSC2046IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2046IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2046IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2046IPW fall under?
The TSC2046IPW is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2046IPW when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2046IPW you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2046IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2046IPW have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TSC2046IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2046IPW often in real-time on the comparison pages.
What if I can't find stock of TSC2046IPW?
You can fill out our help required form which you can use to request a quote for TSC2046IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.