Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430F247 TSC2013 DRV2605 |
Kit Application Type | Sensing - Touch Proximity |
Application Sub Type | Haptic Driver |
Core Architecture | MSP430 |
Core Sub-Architecture | - |
Silicon Family Name | MSP430F2xx |
Kit Contents | Eval Board TSC2013 & DRV2605 Software CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2-Finger Zoom In & Out/Rotation & 1-Finger Slick MSP430 CPU I2C Interface USB Based Evaluation |
TSC2013-Q1 Evaluation Module for Automotive Resistive Touch Screen Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a TSC2013EVM?
Additional datasheets, footprints and schematics for TSC2013EVM are listed on our Part Details page. You can also find images and similar parts to TSC2013EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2013EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2013EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2013EVM fall under?
The TSC2013EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to TSC2013EVM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2013EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2013EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2013EVM have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TSC2013EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2013EVM often in real-time on the comparison pages.
What if I can't find stock of TSC2013EVM?
You can fill out our help required form which you can use to request a quote for TSC2013EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.