TSC2003IPWG4 Semiconductors - ICs by Texas Instruments

TOUCH SCREEN CNTRL 2003 TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

IC Interface Type I2C
Resolution (Bits) 12bit
Supply Voltage Min 2.5V
Supply Voltage Max 5.25V
Controller IC Case Style TSSOP
No. of Pins 16Pins
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Controller Type Resistive Touch Screen
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Sensor Case Style TSSOP
Supply Voltage Range 2.5V to 5.25V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSC2003IPWG4?

Additional datasheets, footprints and schematics for TSC2003IPWG4 are listed on our Part Details page. You can also find images and similar parts to TSC2003IPWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSC2003IPWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2003IPWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSC2003IPWG4 fall under?

The TSC2003IPWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.

Can I view similar or alternative parts?

You can view similar parts to TSC2003IPWG4 when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2003IPWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the TSC2003IPWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSC2003IPWG4 have stock available?

There is no stock from authorised distributors for TSC2003IPWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSC2003IPWG4 often in real-time on the comparison pages.

What if I can't find stock of TSC2003IPWG4?

You can fill out our help required form which you can use to request a quote for TSC2003IPWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay