Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Cable Transceiver |
---|---|
Data Rate | 800Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | HTQFP |
No. of Pins | 80Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Trx, One Port Cable, 800Mbps, Htqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSB81BA3EPFP?
Additional datasheets, footprints and schematics for TSB81BA3EPFP are listed on our Part Details page. You can also find images and similar parts to TSB81BA3EPFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB81BA3EPFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB81BA3EPFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB81BA3EPFP fall under?
The TSB81BA3EPFP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB81BA3EPFP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB81BA3EPFP you can contact the distributor directly for product support, shipping queries etc.
Is the TSB81BA3EPFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB81BA3EPFP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSB81BA3EPFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB81BA3EPFP often in real-time on the comparison pages.
What if I can't find stock of TSB81BA3EPFP?
You can fill out our help required form which you can use to request a quote for TSB81BA3EPFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.