Status: | Active |
---|---|
Series: | TSB611 |
RoHS: | Compliant |
Prices starting from US$0.63
Low offset voltage: 1 mV max |
Low power consumption: 125 µA max. at 36 V |
Wide supply voltage: 2.7 to 36 V |
Gain bandwidth product: 560 kHz typ |
Unity gain stable |
Rail-to-rail output |
Input common mode voltage includes ground |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS11136 Low power, rail-to-rail output, 36 V operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSB611 Series 2.7 to 36 V SMT Rail to Rail Operational Amplifier - SOT-23-5 | Future Electronics |
Low-power Rail-to-Rail Output 36V Operational Amplifier 125µA Power Consumption 1mV Maximum Low Offset Voltage Unity Gain Stable 5-Pin SOT23 T/R | Avnet America |
OP-AMP, AEC-Q100, 0.18V/US, SOT-23-5 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSB611IYLT | Newark Electronics |
Low-power Rail-to-Rail Output 36V Operational Amplifier 125�A Power Consumption 1mV Maximum Low Offset Voltage Unity Gain Stable 5-Pin SOT23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TSB611IYLT?
Additional datasheets, footprints and schematics for TSB611IYLT are listed on our Part Details page. You can also find images and similar parts to TSB611IYLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB611IYLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB611IYLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB611IYLT fall under?
The TSB611IYLT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB611IYLT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB611IYLT you can contact the distributor directly for product support, shipping queries etc.
Is the TSB611IYLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB611IYLT have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TSB611IYLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB611IYLT often in real-time on the comparison pages.
What if I can't find stock of TSB611IYLT?
You can fill out our help required form which you can use to request a quote for TSB611IYLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.