Status: | Active |
---|---|
Series: | TSB572 |
RoHS: | Compliant |
Low-power consumption: 380 µA typ |
Wide supply voltage: 4 V - 36 V |
Rail-to-rail input and output |
Gain bandwidth product: 2.5 MHz |
Low input bias current: 30 nA max |
No phase reversal |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Automotive grade |
Small SMD packages |
40 V BiCMOS technology |
Enhanced stability vs. capacitive load |
Product Specifications |
---|
DS11248 Low-power, 2.5 MHz, RR IO, 36 V BiCMOS operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, 2.5Mhz, 1V/Us, Dfn-8 | Newark Electronics |
OP-AMP, 2.5MHZ, 1V/US, DFN-8 | element14 |
OP Amp Dual GP Rail to Rail I/O 36V 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSB572IYQ2T?
Additional datasheets, footprints and schematics for TSB572IYQ2T are listed on our Part Details page. You can also find images and similar parts to TSB572IYQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB572IYQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB572IYQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB572IYQ2T fall under?
The TSB572IYQ2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB572IYQ2T when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB572IYQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TSB572IYQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB572IYQ2T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for TSB572IYQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB572IYQ2T often in real-time on the comparison pages.
What if I can't find stock of TSB572IYQ2T?
You can fill out our help required form which you can use to request a quote for TSB572IYQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.