Status: | Active |
---|---|
Series: | TS972 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
2,362
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
2,362
in stock
|
Buy Now | |
element14
from US$0.79
|
2,362
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
218
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail output voltage swing ±2.4 V at VCC = ±2.5 V |
Very low noise level: 4 nV/√Hz |
Ultra low distortion: 0.003 % |
High dynamic features: 12 MHz, 4 V/µs |
Operating range: 2.7 to 10 V |
ESD protection (2 kV) |
Latch-up immunity (class A) |
Product Specifications |
---|
DS1417 Output rail-to-rail very low noise operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 12Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics TS972IDT | Newark Electronics |
OPAMP, 12MHZ, -40 TO 125DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
TS972 Series Rail To Rail Low Noise Operational Amplifier Surface Mount - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R O/P �5V/10V 8-Pin SO N T/R | Avnet Silica |
OP Amp Dual GP R-R O/P ±5V/10V 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS972IDT?
Additional datasheets, footprints and schematics for TS972IDT are listed on our Part Details page. You can also find images and similar parts to TS972IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS972IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS972IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS972IDT fall under?
The TS972IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS972IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS972IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS972IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS972IDT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS972IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS972IDT often in real-time on the comparison pages.
What if I can't find stock of TS972IDT?
You can fill out our help required form which you can use to request a quote for TS972IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.