Status: | Active |
---|---|
Series: | TS952 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
2,475
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$0.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input common mode voltage range |
Rail-to-rail output voltage swing |
Operates from 2.7 V to 12 V |
High-speed (3 MHz, 1 V/µs) |
Low consumption (0.9 mA at 3 V) |
Supply voltage rejection ratio: 80 dB |
Latch-up immunity |
Available in SOT23-5 micropackage, SO8, TSSOP8, SO14, and TSSOP14 packages |
Product Specifications |
---|
DS1256 Input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP R-R I/O 12V SOIC8 | RS |
OP Amp Dual GP R-R I/O 12V 8-Pin SO N T/R | Avnet Silica |
Operational Amplifier, Dual, 3 Mhz, 2, 1 V/ S, 2.7V To 12V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TS952IDT | Newark Electronics |
TS952 Series 12 V 3 MHz Rail to Rail Dual Operational Amplifier - SOIC-8 | Future Electronics |
OP AMP, DUAL, RRIO, 3MHZ, 1V/µS, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TS952IDT?
Additional datasheets, footprints and schematics for TS952IDT are listed on our Part Details page. You can also find images and similar parts to TS952IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS952IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS952IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS952IDT fall under?
The TS952IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS952IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS952IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS952IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS952IDT have stock available?
Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TS952IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS952IDT often in real-time on the comparison pages.
What if I can't find stock of TS952IDT?
You can fill out our help required form which you can use to request a quote for TS952IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.