Status: | Active |
---|---|
Series: | TS9511 |
RoHS: | Compliant |
Prices starting from US$0.62
Good precision: 800 μV max. |
Rail-to-rail input and output |
Wide supply voltage range: 2.7 V to 12 V |
High-speed (3 MHz, 1 V/μs) |
Low consumption (900 μA at 3 V) |
Supply voltage rejection ratio: 85 dB |
Micropackage: SOT23-5 |
Product Specifications |
---|
DS6272 Precision rail-to-rail input/output 3 MHz single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS9511 Series 14 V 3 MHz Rail to Rail Single Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O 12V 5-Pin SOT-23 T/R | Avnet Silica |
STMicroelectronics, TS9511ILT | RS |
OP-AMP, 3MHZ, 1V/US, SOT-23-5 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TS9511ILT | Newark Electronics |
Where can I find additional details, specifications and documents for a TS9511ILT?
Additional datasheets, footprints and schematics for TS9511ILT are listed on our Part Details page. You can also find images and similar parts to TS9511ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS9511ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS9511ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS9511ILT fall under?
The TS9511ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS9511ILT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS9511ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS9511ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS9511ILT have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Avnet America and Farnell have stock available or on a lead time for TS9511ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS9511ILT often in real-time on the comparison pages.
What if I can't find stock of TS9511ILT?
You can fill out our help required form which you can use to request a quote for TS9511ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.