Status: | Active |
---|---|
Series: | TS934 |
RoHS: | Compliant |
Prices starting from US$0.98
Rail-to-rail output voltage swing |
Micropower consumption (20 μA) |
Single supply operation (2.7 to 10 V) |
Low offset (2 mV max. for TS93xB) |
CMOS inputs |
Ultra low input bias current (1 pA) |
ESD protection (2 kV) |
Latch-up immunity (class A) |
Available in SO-8, SO-14, SOT23-5, and TSSOP-14 package |
Automotive grade |
Product Specifications |
---|
DS1843 Output rail-to-rail micropower operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS93x Series 10 V 100 kHz Rail to Rail Quad Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP R-R O/P 10V 14-Pin SOIC T/R | Avnet Silica |
Op-Amp, Quad, 100Khz, 0.05V/Us, Soic-14 | Newark Electronics |
OP-AMP, QUAD, 100KHZ, 0.05V/US, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a TS934IDT?
Additional datasheets, footprints and schematics for TS934IDT are listed on our Part Details page. You can also find images and similar parts to TS934IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS934IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS934IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS934IDT fall under?
The TS934IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS934IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS934IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS934IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS934IDT have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TS934IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS934IDT often in real-time on the comparison pages.
What if I can't find stock of TS934IDT?
You can fill out our help required form which you can use to request a quote for TS934IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.