Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.7V to 12V |
Amplifier Type | CMOS |
Base Number | 924 |
Gain Bandwidth | 4MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 924 |
Input Offset Voltage Max | 5mV |
Logic Function Number | 924 |
Op Amp Type | High Current |
Operating Temperature Range | -40°C to +125°C |
Operational Amplifier Features | Rail to Rail |
Output Current + Max | 80mA |
Supply Voltage + Nom | 3V |
Supply Voltage Max | 12V |
Supply Voltage Min | 2.7V |
OP AMP, QUAD, RRIO, 4MHZ, L NOISE, 14DIP | element14 |
IC, OP AMP, QUAD RRI/O, DIP14, 924 | Farnell |
Where can I find additional details, specifications and documents for a TS924IN?
Additional datasheets, footprints and schematics for TS924IN are listed on our Part Details page. You can also find images and similar parts to TS924IN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS924IN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS924IN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS924IN fall under?
The TS924IN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS924IN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS924IN you can contact the distributor directly for product support, shipping queries etc.
Is the TS924IN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS924IN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS924IN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS924IN often in real-time on the comparison pages.
What if I can't find stock of TS924IN?
You can fill out our help required form which you can use to request a quote for TS924IN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.