Status: | Active |
---|---|
Series: | TS924 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
1,798
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
6,727
in stock
|
Buy Now | |
Micros
from US$0.66
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
1,858
in stock
|
Buy Now | |
element14
from US$1.58
|
1,858
in stock
|
Buy Now | |
Farnell
from US$1.50
|
1,858
in stock
|
Buy Now | |
Avnet Silica
-
|
37,500
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1.3 V/μs |
Operating range from 2.7 V to 12 V |
Low input offset voltage: 900 μV max. (TS924A) |
ESD internal protection: 3 kV |
Latch-up immunity |
Macromodel included in this specification |
Related products See the TS921 device for the single version and the TS922 device for the dual version See the TSX56x series for smaller packages |
See the TS921 device for the single version and the TS922 device for the dual version |
See the TSX56x series for smaller packages |
Product Specifications |
---|
DS1094 Rail-to-rail output current quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS924 Series 12V 4 MHz Rail to Rail SMT Operational Amplifier - SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Quad R-R I/O Op-Amp, GBW 4MHz, SR 1.3V/us, Voff 3mV, 2.7÷12V, -40÷125°C | Micros |
Opamp, 4Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics TS924IDT | Newark Electronics |
OPAMP, 4MHZ, -40 TO 125DEG C | element14 |
OP Amp Quad GP R-R I/O 12V SOIC14 | RS |
OP Amp Quad GP R-R I/O 12V 14-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS924IDT?
Additional datasheets, footprints and schematics for TS924IDT are listed on our Part Details page. You can also find images and similar parts to TS924IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS924IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS924IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS924IDT fall under?
The TS924IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS924IDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS924IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS924IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS924IDT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for TS924IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS924IDT often in real-time on the comparison pages.
What if I can't find stock of TS924IDT?
You can fill out our help required form which you can use to request a quote for TS924IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.