Status: | Active |
---|---|
Series: | TS9224 |
RoHS: | Compliant |
Prices starting from US$1.36
High precision: Vio = 500 μV max |
Able to drive capacitive loads up to 500 pF |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA |
High speed: 4 MHz, 1.3 V/μs |
Operates from 2.7 V to 12 V |
ESD internal protection: 2 kV |
Latch-up immunity |
Automotive qualification |
Product Specifications |
---|
DS6279 High precision high stability dual and quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp, Quad, 4Mhz, 1.3V/Us, Tssop-14 | Newark Electronics |
OP-AMP, QUAD, 4MHZ, 1.3V/US, TSSOP-14 | element14 |
TS9224 Series 12 V 1.3 MHz Rail to Rail Quad Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Single GP R-R I/O 12V 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS9224IPT?
Additional datasheets, footprints and schematics for TS9224IPT are listed on our Part Details page. You can also find images and similar parts to TS9224IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS9224IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS9224IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS9224IPT fall under?
The TS9224IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS9224IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS9224IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS9224IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS9224IPT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TS9224IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS9224IPT often in real-time on the comparison pages.
What if I can't find stock of TS9224IPT?
You can fill out our help required form which you can use to request a quote for TS9224IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.