Status: | Active |
---|---|
Series: | TS921 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
1,280
in stock
|
Buy Now | |
element14
from US$1.59
|
2,312
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,922
in stock
|
Buy Now | |
Farnell
from US$1.59
|
1,922
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
170
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,800
in stock
|
Buy Now | |
Avnet Silica
-
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1 V/μs |
Operating from 2.7 V to 12 V |
ESD internal protection: 1.5 kV |
Latch-up immunity |
Macromodel included in this specification |
Product Specifications |
---|
DS1255 Rail-to-rail high output current single operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC, OP AMP, RRI/O, SMD, SOIC8, 921 | element14 |
Opamp, 4Mhz, -40 To 85Deg C | Newark Electronics |
STMicroelectronics, TS921ID | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R I/O 12V 8-Pin SO N Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS921ID?
Additional datasheets, footprints and schematics for TS921ID are listed on our Part Details page. You can also find images and similar parts to TS921ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS921ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS921ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS921ID fall under?
The TS921ID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TS921ID when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS921ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS921ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS921ID have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for TS921ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS921ID often in real-time on the comparison pages.
What if I can't find stock of TS921ID?
You can fill out our help required form which you can use to request a quote for TS921ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.