Status: | Active |
---|---|
Series: | TS882 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.83
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-low current consumption: 220 nA typ./op. |
Propagation delay: 2 µs typ. |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.1 V to 5.5 V |
Wide temperature range: -40 to +125 °C |
ESD tolerance: 8 kV HBM / 300 V mm |
Dual version available in MiniSO8 and DFN8 (2 x 2 mm) package |
Quad version available in SO14, TSSOP14 and QFN16 3 x 3 mm package |
Product Specifications |
---|
DS9435 Rail-to-rail 1.1 V dual and quad nanopower comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS882 Series 5.5 V 100 pA Surface Mount Dual General Purpose Comparator - DFN-8 | Future Electronics |
Comparator Dual R-R I/P 5.5V 8-Pin DFN T/R | EBV Elektronik |
RRIO 1.1V Dual Nanopower Comparator DFN8 | RS |
Analogue Comparator, Dual, Nanopower, 2, 9 S, 1.1V To 5.5V, Dfn, 8 Rohs Compliant: Yes |Stmicroelectronics TS882IQ2T | Newark Electronics |
NANOPOWER COMP, DUAL, 9US, DFN-8 | element14 |
Where can I find additional details, specifications and documents for a TS882IQ2T?
Additional datasheets, footprints and schematics for TS882IQ2T are listed on our Part Details page. You can also find images and similar parts to TS882IQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS882IQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS882IQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS882IQ2T fall under?
The TS882IQ2T is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS882IQ2T when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS882IQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TS882IQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS882IQ2T have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for TS882IQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS882IQ2T often in real-time on the comparison pages.
What if I can't find stock of TS882IQ2T?
You can fill out our help required form which you can use to request a quote for TS882IQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.