Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | BiCMOS |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 500ns |
Supply Voltage Range | 2.7V to 10V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | SOIC |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 8µA |
COMPARATOR, MICROPWR, P PULL, 8 | element14 |
Where can I find additional details, specifications and documents for a TS861AID?
Additional datasheets, footprints and schematics for TS861AID are listed on our Part Details page. You can also find images and similar parts to TS861AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS861AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS861AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS861AID fall under?
The TS861AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS861AID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS861AID you can contact the distributor directly for product support, shipping queries etc.
Is the TS861AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS861AID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS861AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS861AID often in real-time on the comparison pages.
What if I can't find stock of TS861AID?
You can fill out our help required form which you can use to request a quote for TS861AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.