Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Threshold Voltage | 4.33V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-High Active-Low Open-Drain |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
VOLTAGE SUPERVISOR, 5.5V, SOIC-8 | element14 |
Voltage Supervisor, 5.5V, Soic-8 | Newark Electronics |
TS834-5 Series 4.33 V 300 mS SMT Micropower Voltage Supervisor - SOIC-8 | Future Electronics |
Volt Supervisor Supply 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS834-5IDT?
Additional datasheets, footprints and schematics for TS834-5IDT are listed on our Part Details page. You can also find images and similar parts to TS834-5IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS834-5IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS834-5IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS834-5IDT fall under?
The TS834-5IDT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TS834-5IDT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS834-5IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS834-5IDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS834-5IDT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TS834-5IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS834-5IDT often in real-time on the comparison pages.
What if I can't find stock of TS834-5IDT?
You can fill out our help required form which you can use to request a quote for TS834-5IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.