Status: | Unknown |
---|---|
Series: | TS93 Series |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Top Adjust |
Track Resistance | 10kohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 13Turns |
Product Range | TS93 Series |
RoHS Compliant | Yes |
Trimmer Potentiometer 10Kohm 13Turn Smd | Newark Electronics |
95B8058 | element14 |
Where can I find additional details, specifications and documents for a TS63Y-10K-10-D06?
Additional datasheets, footprints and schematics for TS63Y-10K-10-D06 are listed on our Part Details page. You can also find images and similar parts to TS63Y-10K-10-D06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS63Y-10K-10-D06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS63Y-10K-10-D06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS63Y-10K-10-D06 fall under?
The TS63Y-10K-10-D06 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to TS63Y-10K-10-D06 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS63Y-10K-10-D06 you can contact the distributor directly for product support, shipping queries etc.
Is the TS63Y-10K-10-D06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS63Y-10K-10-D06 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS63Y-10K-10-D06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS63Y-10K-10-D06 often in real-time on the comparison pages.
What if I can't find stock of TS63Y-10K-10-D06?
You can fill out our help required form which you can use to request a quote for TS63Y-10K-10-D06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.